EN
  • EN
  • DE

DSC1033AE1-048.0000T

Part No DSC1033AE1-048.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 48.0000MHZ CMOS SMD / 48 MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1033, PureSilicon™
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 4mA (Typ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1µA
Base Product Number DSC1033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1056282-DSC1033AE1-048.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1033AE1-048.0000T CAD Model

Description

The DSC1033AE1-048.0000T is a precision silicon MEMS oscillator from Microchip Technology, a leader in the semiconductor industry. This high-quality component is designed for use in a wide range of applications that require accurate timing solutions, from consumer electronics to industrial systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 48.0000 MHz, providing a stable and reliable clock signal for your electronic devices.
  • Package: It comes in a compact, surface-mount 4-SMD, No Lead package, which allows for easy integration into various circuit board designs without taking up significant space.
  • Supply Voltage: The DSC1033AE1-048.0000T operates with a supply voltage ranging from 1.8V to 3.3V, making it versatile for different power requirements.
  • Stability: Exhibiting excellent frequency stability, this oscillator ensures minimal deviation from the specified frequency over temperature and voltage changes, contributing to the overall performance and reliability of the system.
  • Low Power Consumption: Designed for energy efficiency, the device consumes low power, which is particularly beneficial for portable and battery-powered applications.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits.

Applications

The DSC1033AE1-048.0000T is suitable for a variety of applications, including but not limited to:

  • Consumer electronics such as smart devices, wearables, and IoT products
  • Networking equipment like routers, switches, and wireless communication systems
  • Industrial and automotive systems that require precise timing for control and monitoring
  • Medical devices where accurate timing is crucial for diagnostics and treatment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1033AE1-048.0000T is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance for critical applications. With its robust design and advanced MEMS technology, this oscillator is an excellent choice for designers looking for a compact, accurate, and durable timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess