EN
  • EN
  • DE

DSC1030BC1-080.0000T

Part No DSC1030BC1-080.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 80.0000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 13 Weeks
Features 80 MHz XO (Standard) CMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1030, PureSilicon™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917541-DSC1030BC1-080.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1030BC1-080.0000T CAD Model

Description

The DSC1030BC1-080.0000T is a high-performance, low-jitter MEMS oscillator from the renowned manufacturer, Microchip Technology. This precision timing component is designed to deliver exceptional frequency stability and reliability for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 80 MHz, providing a stable clock signal for high-speed digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring compatibility with low-power devices and systems.
  • Output Type: This model features a CMOS output, offering a standard logic level output that is suitable for interfacing with most digital integrated circuits.
  • Package: The DSC1030BC1-080.0000T comes in a compact 4-SMD, no lead package, making it ideal for space-constrained applications.
  • Temperature Stability: It boasts excellent temperature stability, ensuring reliable performance over a wide temperature range, which is critical for industrial and automotive applications.
  • RoHS Compliant: The device is RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances, making it suitable for use in environmentally-sensitive products.

Applications

The DSC1030BC1-080.0000T is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and bridges
  • Storage systems like SSDs and HDDs
  • High-performance computing and servers
  • Industrial control systems
  • Automotive electronics

Why Choose the DSC1030BC1-080.0000T?

By integrating the DSC1030BC1-080.0000T into your design, you benefit from Microchip Technology's reputation for quality and performance. This MEMS oscillator ensures stable operation, minimal signal jitter, and is suitable for applications requiring precision and durability. Whether for commercial, industrial, or automotive purposes, this component delivers the accuracy and reliability needed to maintain system integrity and performance.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess