EN
  • EN
  • DE

DSC1001DL5-024.0000T

Part No DSC1001DL5-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4925-2, 576-4925-1, DSC1001DL5-024.0000T-ND, 576-4925-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917538-DSC1001DL5-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001DL5-024.0000T CAD Model

Description

Product Overview: DSC1001DL5-024.0000T

The DSC1001DL5-024.0000T is a high-performance, precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This device is designed to deliver exceptional stability and accuracy for a wide range of applications, including but not limited to, embedded systems, IoT devices, and industrial electronics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, providing a reliable clock source for your digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a variety of logic levels and power systems.
  • Low Power Consumption: The DSC1001 series is known for its low power consumption, making it an ideal choice for battery-powered and portable applications.
  • Stability: It offers excellent frequency stability, which is essential for maintaining the performance and reliability of your electronic systems over time and under varying environmental conditions.
  • Form Factor: This oscillator comes in a compact 4-SMD (Surface Mount Device) package, allowing for easy integration into space-constrained designs.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance even in harsh conditions.

Applications

The DSC1001DL5-024.0000T is suitable for various applications, including:

  • Wireless communication systems
  • Networking equipment
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

With Microchip Technology's reputation for quality, the DSC1001DL5-024.0000T is manufactured to the highest standards. It is RoHS compliant and designed to meet the stringent requirements of the electronics industry, ensuring longevity and consistent performance.

Whether you are developing a new product or upgrading an existing system, the DSC1001DL5-024.0000T offers a combination of features that ensure your applications run smoothly and efficiently. Its precision and durability make it a go-to choice for designers looking for a reliable clock solution.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess