EN
  • EN
  • DE

DSC1001DI1-050.0000T

Part No DSC1001DI1-050.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206137-DSC1001DI1-050.0000T
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators-Oscillators
Series DSC1001
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Ultra Librarian 3D Model Ultra Librarian DSC1001DI1-050.0000T CAD Model

Description

Product Overview: DSC1001DI1-050.0000T

The DSC1001DI1-050.0000T is a state-of-the-art silicon MEMS oscillator designed and manufactured by Microchip Technology, a renowned leader in the semiconductor industry. This high-performance, low-power component is a perfect solution for a wide range of electronic applications that require precise timing and reliable operation.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 50.0000 MHz, making it suitable for applications that demand high-speed processing and timing accuracy.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which is ideal for low-power applications and helps in reducing the overall power consumption of the system.
  • Stability: The DSC1001DI1-050.0000T offers excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Form Factor: It comes in a compact industry-standard 4-SMD footprint, measuring 2.5 mm x 2.0 mm, which allows for easy integration into various designs without the need for significant board space.
  • Output Type: The device provides a CMOS output, known for its compatibility with most digital circuits, ensuring seamless integration into a wide array of electronic systems.
  • Temperature Range: This oscillator is designed to operate over an industrial temperature range, making it robust and reliable for use in harsh environmental conditions.
  • RoHS Compliant: The product is RoHS compliant, adhering to the environmental standards that restrict the use of hazardous substances in electronic equipment.

Applications

The DSC1001DI1-050.0000T is versatile and can be used across various industries and applications, including:

  • Consumer electronics such as smart devices and wearables
  • Industrial automation and control systems
  • Telecommunications equipment, including networking devices
  • Automotive electronics that require precise timing
  • Medical devices where accuracy and reliability are crucial

With its precision timing capabilities and compact form factor, the DSC1001DI1-050.0000T from Microchip Technology stands out as an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5322 $53.6270
80+ $1.2572 $100.5760
125+ $1.2179 $152.2375
170+ $1.1786 $200.3620
220+ $1.1394 $250.6680
295+ $1.0215 $301.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,533 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess