EN
  • EN
  • DE

MT40A1G8SA-062E AAT:E

Part No MT40A1G8SA-062E AAT:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446563-MT40A1G8SA-062E AAT:E
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 8Gbit
Memory Organization 1G x 8
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 105°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (7.5x11)
Ultra Librarian 3D Model Ultra Librarian MT40A1G8SA-062E AAT:E CAD Model

Description

The MT40A1G8SA-062E AAT:E from Micron is a cutting-edge DDR4 DRAM module that represents the next generation of memory technology. Offering a significant leap in performance and efficiency over its DDR3 predecessors, this module comes with a 1Gx8 configuration, yielding an 8Gb capacity. Its DDR4-3200 specification ensures ultra-fast data transfer rates, suitable for advanced computing systems requiring top-tier performance and speed. Operating at increased efficiency levels, it is designed to meet the needs of both power-sensitive applications and high-performance computing environments. Manufactured by Micron, a leader in the memory and storage solutions sector, this DDR4 module embodies the pinnacle of technological innovation, providing a robust and reliable memory component for a wide array of computing applications, from servers to high-end PCs.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
DDR-400 64Mx8
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 64Mx16 (1Gb) A1 134-FBGA
Need more? Email Us
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
Winbond Electronics
LPDDR 32Mx16 166MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 7GHz (8Gb)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess