EN
  • EN
  • DE

DSC1001DI1-048.0000

Part No DSC1001DI1-048.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 48.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type MEMS (Silicon)
Frequency 48MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 1.8 V to 3.3 V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15μA
Win Source Part Number 140217-DSC1001DI1-048.0000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC1001DI1-048.0000 CAD Model

Description

The DSC1001DI1-048.0000 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. Offering a seamless combination of low power consumption and high stability, this component is an ideal solution for a variety of applications in the consumer, automotive, industrial, and telecommunications sectors.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 48.0000 MHz, providing a stable clock signal for your digital devices.
  • Supply Voltage: It is designed to function within a supply voltage range of 1.8V to 3.3V, making it versatile for various power environments.
  • Low Power Consumption: With its low power requirements, the DSC1001DI1-048.0000 is well-suited for battery-powered applications, helping to extend device runtimes.
  • Package: The device comes in an industry-standard 4-SMD, no lead package, ensuring compatibility with existing PCB designs and facilitating easy integration into your product.
  • Temperature Stability: It maintains high performance across a wide temperature range, ensuring reliability in diverse operating conditions.
  • RoHS Compliant: The oscillator is compliant with RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The precision and reliability of the DSC1001DI1-048.0000 make it suitable for a broad array of applications, including:

  • Portable electronics where power efficiency is critical
  • Automotive systems requiring robust performance under varying conditions
  • Industrial equipment demanding long-term stability and precision
  • Networking hardware, such as routers and switches, that require precise timing signals
  • Consumer electronics, including wearables and smart home devices

Why Choose the DSC1001DI1-048.0000?

Microchip Technology's DSC1001DI1-048.0000 stands out for its combination of energy efficiency, high stability, and ease of integration. Whether you are designing cutting-edge technology or updating existing systems, this MEMS oscillator provides a reliable and compliant solution for your timing needs.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6737 $58.5795
85+ $1.3734 $116.7390
135+ $1.3305 $179.6175
180+ $1.2875 $231.7500
235+ $1.2446 $292.4810
315+ $1.1159 $351.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess