EN
  • EN
  • DE

DSC1001DE2-108.0000T

Part No DSC1001DE2-108.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 108.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 108MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 1.8 V to 3.3 V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 8.7mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15μA
Win Source Part Number 1035149-DSC1001DE2-108.0000T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC1001DE2-108.0000T CAD Model

Description

Product Overview: DSC1001DE2-108.0000T

The DSC1001DE2-108.0000T is a state-of-the-art silicon MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is part of Microchip's DSC1001 series and is engineered to deliver exceptional performance, stability, and reliability for a wide range of applications.

With a compact footprint, the DSC1001DE2-108.0000T offers a frequency of 108.0000 MHz, providing a high-precision timing solution that is ideal for replacing traditional crystal oscillators. The device is housed in a 4-pin 2.5mm x 2.0mm package, making it suitable for space-constrained applications without compromising on functionality.

Key Features:

  • Frequency: 108.0000 MHz with tight stability.
  • Package Size: Small 2.5mm x 2.0mm surface-mount package.
  • Supply Voltage: Operates from a 2.25V to 3.63V supply voltage, catering to a variety of design requirements.
  • Low Power Consumption: Designed for energy-efficient operations, making it suitable for battery-powered devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Output Type: CMOS output, providing compatibility with most digital circuits.
  • Frequency Stability: Excellent frequency stability over temperature and supply variations.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring a reduced environmental impact.

Applications:

The DSC1001DE2-108.0000T is an optimal solution for a diverse array of applications that demand high-precision and stable clock sources. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and wireless communication systems.
  • Industrial control systems and automation.
  • Consumer electronics including wearable technology and smart devices.
  • Internet of Things (IoT) devices and applications.
  • Medical equipment requiring precise timing for diagnostics and monitoring.

Microchip Technology's dedication to quality and performance is evident in the DSC1001DE2-108.0000T, making it a reliable choice for engineers and designers looking for a versatile and robust timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess