EN
  • EN
  • DE

DSC1001DE1-024.0000

Part No DSC1001DE1-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 24 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 140
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917534-DSC1001DE1-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001DE1-024.0000 CAD Model

Description

Product Overview: DSC1001DE1-024.0000

The DSC1001DE1-024.0000 is a cutting-edge silicon MEMS oscillator designed and manufactured by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision oscillator is part of Microchip's DSC1001 series, known for its high stability and performance in a variety of electronic applications.

Key Features

  • Frequency: The device offers a fixed-frequency output of 24.0000 MHz, which is ideal for applications that require a stable and precise clock signal.
  • Package: It comes in a compact 6-SMD (Surface Mount Device) package, making it suitable for space-constrained applications.
  • Supply Voltage: The DSC1001DE1-024.0000 operates at a supply voltage of 1.8V to 3.3V, providing flexibility for different design requirements.
  • Temperature Stability: The oscillator maintains excellent stability across a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, the device consumes low power, which is crucial for portable and battery-operated devices.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, allowing for easy integration into a wide range of electronic systems.

Applications

The DSC1001DE1-024.0000 is versatile and can be used in multiple applications, including but not limited to:

  • Consumer electronics such as smart devices, wearables, and home automation systems.
  • Industrial control systems that require precise timing for process control and automation.
  • Telecommunications equipment, where signal integrity and timing accuracy are critical.
  • Automotive electronics, which demand robust and reliable components that can withstand harsh conditions.
  • Medical devices where precision and reliability are essential for patient safety and accurate diagnostics.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC1001DE1-024.0000 oscillator is no exception, as it is built to meet stringent industry standards for performance and reliability. Customers can trust this component for their critical applications where consistent operation is paramount.

For further technical details, datasheets, and ordering information, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess