EN
  • EN
  • DE

DSC1001CL5-033.3330T

Part No DSC1001CL5-033.3330T
Manufacturer Microchip Technology
Catalog OEM Souring
Description Standard Clock Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466596-DSC1001CL5-033.3330T
Manufacturer Microchip Technology
Package Strip
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 33.333MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8 V ~ 3.3 V
Frequency Stability ±10ppm
Operating Temperature -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package 4-CDFN (3.2x2.5)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035\
Ultra Librarian 3D Model Ultra Librarian DSC1001CL5-033.3330T CAD Model

Description

The DSC1001CL5-033.3330T is a high-precision, low-jitter standard clock oscillator developed by Microchip. It operates at a frequency of 33.3330 MHz, providing a stable clock signal for a wide range of applications, including microcontrollers, digital signal processors, and various digital systems that require precise timing for data processing and communication. The oscillator is designed using Microchip's proprietary silicon MEMS technology, offering superior reliability and performance compared to traditional quartz-based oscillators. It features low power consumption, making it suitable for battery-powered applications. The DSC1001 series is available in a compact package, ensuring ease of integration into space-constrained designs. This oscillator is an ideal choice for designers looking for a reliable and accurate timing solution for their electronic projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess