EN
  • EN
  • DE

DSC1001CI2-027.0000T

Part No DSC1001CI2-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-VDFN
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-VDFN
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1001CI2-027.0000TDKR, DSC1001CI2-027.0000TCT, DSC1001CI2-027.0000TTR, DSC1001CI2-027.0000T-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917530-DSC1001CI2-027.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-027.0000T CAD Model

Description

The DSC1001CI2-027.0000T is a high-performance, precision silicon MEMS oscillator manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to provide a stable and reliable clock source for a wide range of electronic applications.

Key Features

  • Frequency: The device offers a fixed output frequency of 27.0000 MHz, which is ideal for applications requiring a stable frequency source.
  • Package: Housed in a compact industry-standard 4-pin ceramic package (2.5mm x 2.0mm), the DSC1001CI2-027.0000T is designed for space-constrained applications.
  • Stability: It provides excellent temperature stability and low jitter performance, ensuring reliable operation under varying environmental conditions.
  • Supply Voltage: The oscillator operates at a supply voltage of 1.8V to 3.3V, accommodating a range of power supply requirements.
  • Output Type: The DSC1001CI2-027.0000T features a CMOS output, offering compatibility with most digital circuits.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered and portable devices.

Applications

The DSC1001CI2-027.0000T is versatile and can be used in various applications, including:

  • Consumer electronics such as wearables and smart home devices
  • Industrial and IoT devices requiring precise timing
  • Telecommunication infrastructure
  • Automotive systems that demand robust performance
  • Medical equipment with strict timing requirements

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC1001CI2-027.0000T is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use.

For designers and engineers looking for a reliable clock solution, the DSC1001CI2-027.0000T from Microchip Technology offers a blend of performance, stability, and versatility, making it an excellent choice for a multitude of time-sensitive applications.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6571 $151.4547
78+ $2.5714 $200.5692
101+ $2.4857 $251.0557
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess