EN
  • EN
  • DE

DSC1001CI2-024.5760T

Part No DSC1001CI2-024.5760T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.5760MHZ CMOS SMD / 24.576 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 24.576 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869674-DSC1001CI2-024.5760T
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-024.5760T CAD Model

Description

The DSC1001CI2-024.5760T is a precision silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This high-performance, low-power oscillator is designed to deliver exceptional stability and reliability for a wide range of applications, including industrial, automotive, consumer electronics, and telecommunications.

Key Features

  • Frequency: The device offers a precise frequency of 24.5760 MHz, making it ideal for applications that require a specific clock input.
  • Supply Voltage: It operates at a supply voltage of 2.25V to 3.63V, providing flexibility for various system power requirements.
  • Stability: The DSC1001CI2-024.5760T boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Low Power Consumption: Designed for power-sensitive applications, this oscillator minimizes power consumption, thus extending battery life in portable devices.
  • Form Factor: The device comes in an industry-standard 4-SMD, no lead package, allowing for easy integration into existing designs without the need for major board rework.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits.

Applications

The DSC1001CI2-024.5760T is versatile and can be used in various applications such as precision timing, networking, computing, and high-speed data communication where accurate clock signals are critical for system performance. Its robust design also makes it suitable for use in environments subject to temperature variations and mechanical vibrations.

Quality and Reliability

Microchip Technology is committed to providing high-quality products. The DSC1001CI2-024.5760T is manufactured with rigorous standards, ensuring that it meets the reliability expectations for enterprise-level hardware. Customers can trust this product for their mission-critical systems where consistent operation is paramount.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8209 $63.7315
80+ $1.4941 $119.5280
120+ $1.4474 $173.6880
165+ $1.4007 $231.1155
215+ $1.3540 $291.1100
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess