EN
  • EN
  • DE

DSC1001CE1-024.0000T

Part No DSC1001CE1-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 24 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869671-DSC1001CE1-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001CE1-024.0000T CAD Model

Description

Microchip Technology's DSC1001CE1-024.0000T Precision Silicon Oscillator

The DSC1001CE1-024.0000T is a state-of-the-art silicon MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-stability oscillator is part of Microchip's DSC1001 series and is tailored for a wide range of applications where precision and reliability are paramount.

With an operating frequency of 24.0000 MHz, the DSC1001CE1-024.0000T offers an excellent alternative to traditional quartz crystal oscillators, providing enhanced stability and resilience against environmental factors such as shock and vibration. This makes it an ideal choice for industrial, automotive, and consumer electronics where performance cannot be compromised.

Encased in a compact 6-SMD (Surface Mount Device) package, the DSC1001CE1-024.0000T boasts a supply voltage range of 1.71V to 3.63V, catering to low-power applications and contributing to the overall energy efficiency of the systems it is integrated into. Its low power consumption is particularly beneficial for battery-operated devices, extending their operational lifespan.

The oscillator's precision is further underlined by its tight frequency stability, which is typically ±25 ppm (parts per million) over the industrial temperature range of -40°C to +85°C. This ensures consistent performance even under extreme temperature variations, which is crucial for mission-critical applications in challenging environments.

Microchip's DSC1001CE1-024.0000T also features a low output jitter and a fast start-up time, making it a suitable choice for high-speed digital applications that require quick response times and minimal signal distortion. Furthermore, it is designed to be highly programmable, allowing users to calibrate frequency, stability, and output drive strength to meet specific application requirements.

With its robust design, high accuracy, and flexibility, the DSC1001CE1-024.0000T from Microchip Technology represents a reliable and efficient solution for designers looking to optimize their electronic systems with a superior clock source.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess