EN
  • EN
  • DE

DSC1001CE1-019.2000

Part No DSC1001CE1-019.2000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 19.2000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 19.2 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 110
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869670-DSC1001CE1-019.2000
Ultra Librarian 3D Model Ultra Librarian DSC1001CE1-019.2000 CAD Model

Description

Product Overview: DSC1001CE1-019.2000 from Microchip Technology

The DSC1001CE1-019.2000 is a high-performance silicon MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is part of Microchip's extensive DSC1001 series, known for their reliability and versatility in a wide range of electronic applications. The DSC1001CE1-019.2000 is particularly suited for use in applications requiring a stable and accurate clock source.

Key Features

  • Frequency Range: The DSC1001CE1-019.2000 offers a stable frequency output of 19.200 MHz, which is ideal for timing-sensitive applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, accommodating various design requirements and ensuring compatibility with a broad range of circuits and systems.
  • Stability: The oscillator provides excellent frequency stability, with a tight stability specification that ensures reliable performance even under varying environmental conditions.
  • Form Factor: It comes in a compact, industry-standard 4-SMD (Surface Mount Device) package, making it easy to integrate into existing designs without the need for significant layout changes.
  • Output Type: The device features a CMOS output, which is a common and versatile logic level compatible with many microcontrollers, FPGAs, and other digital ICs.
  • Temperature Range: The DSC1001CE1-019.2000 is designed to operate over an extended temperature range, making it suitable for industrial and commercial environments.
  • Low Power Consumption: With its low power consumption, this oscillator is an excellent choice for battery-powered and portable applications, where power efficiency is critical.

Applications

The DSC1001CE1-019.2000 is designed for a wide array of applications that require a precise and stable clock source. These applications include but are not limited to:

  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics
  • IoT devices
  • Wearable technology

Microchip Technology's commitment to quality and performance is evident in the DSC1001CE1-019.2000 oscillator, making it a reliable choice for designers and engineers looking for a clock solution that will enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess