EN
  • EN
  • DE

DSC1001BI2-027.0000T

Part No DSC1001BI2-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Microchip Technology
Packaging Reel - TR
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Surface Mount
Case / Package 4-SMD, No Lead
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1328156-DSC1001BI2-027.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001BI2-027.0000T CAD Model

Description

Introducing the DSC1001BI2-027.0000T, a high-performance, low-power silicon MEMS oscillator from Microchip Technology. This precision device is designed to provide a stable and reliable clock source for a wide range of electronic applications.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 27.0000 MHz, offering a precise clock signal for timing-sensitive applications.
  • Supply Voltage: It is designed to work with a supply voltage range of 1.71V to 3.63V, making it versatile for various power environments.
  • Stability: The oscillator boasts excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Form Factor: It comes in a compact industry-standard 4-SMD, no lead package, allowing for easy integration into space-constrained designs.
  • Power Consumption: With its low power consumption, the DSC1001BI2-027.0000T is ideal for battery-powered devices and energy-efficient systems.
  • Output Type: The device offers a CMOS output, providing compatibility with most digital circuits.

Applications:

The DSC1001BI2-027.0000T is suitable for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSC1001BI2-027.0000T is no exception. This oscillator is built to meet the stringent requirements of modern electronics, ensuring reliability and performance in even the most demanding environments.

Ordering Information:

For detailed product specifications, pricing, and ordering information, please visit the Microchip Technology website or contact their sales representatives. The part number DSC1001BI2-027.0000T is your key to a world of precision timing solutions.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess