EN
  • EN
  • DE

DSC1001AI5-100.0000

Part No DSC1001AI5-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ CMOS SMD / 100 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8.7mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1056278-DSC1001AI5-100.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001AI5-100.0000 CAD Model

Description

The DSC1001AI5-100.0000 is a state-of-the-art silicon MEMS oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision oscillator is a part of Microchip's DSC1001 series, which is known for its high stability and reliability, making it an excellent choice for a wide range of electronic applications.

Key Features

  • Frequency Range: This device boasts a precise frequency of 100.0000 MHz, ensuring accurate timing for critical applications.
  • Low Power Consumption: The DSC1001AI5-100.0000 is designed for energy-efficient performance, making it ideal for battery-powered and portable devices.
  • Stability: It offers excellent frequency stability over a range of environmental conditions, including temperature fluctuations and vibration.
  • Size: The compact 4-pin 2.5x2.0 mm package allows for easy integration into space-constrained designs without compromising on performance.
  • Supply Voltage: The device operates at a supply voltage of 1.8V to 3.3V, accommodating a variety of design specifications.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits.

Applications

The DSC1001AI5-100.0000 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Networking
  • Wireless Communication Systems
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Portable Instrumentation

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1001AI5-100.0000 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of various industries.

Ordering Information

For detailed product specifications, sample requests, or purchasing information, interested parties are encouraged to visit Microchip Technology's official website or contact authorized distributors. The DSC1001AI5-100.0000 is available for order with the option for custom frequency programming to meet specific design needs.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess