EN
  • EN
  • DE

DSC1001AI2-025.0000T

Part No DSC1001AI2-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 25.000MHZ CMOS SMD / Oscillator MEMS 25MHz ±25ppm (Stability) 15pF CMOS 55% 1.8V/2.5V/3.3V Automotive 4-Pin VDFN EP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1001
Packaging Reel package
Type MEMS (Silicon)
Frequency 25MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 1.8 V ~ 3.3 V
Frequency Stability ±25ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 6.3mA
Ratings AEC-Q100
Mounting SMD
Package 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 15μA
Win Source Part Number 773401-DSC1001AI2-025.0000T
Popularity Medium
Supply and Demand Status Balance
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-025.0000T CAD Model

Description

The DSC1001AI2-025.0000T is a cutting-edge silicon MEMS oscillator manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance, low-power component is designed to be a reliable and stable time-keeping solution across a wide range of applications.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 25.0000 MHz, ensuring accurate timing for critical applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which helps in reducing the overall power consumption of the system it is integrated into.
  • Stability: The DSC1001AI2-025.0000T offers excellent frequency stability, which is vital for applications that require consistent performance over time and under varying environmental conditions.
  • Form Factor: This device comes in a compact industry-standard 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Output Type: It provides a CMOS output, a common type of digital signal output used in various electronic devices.
  • Temperature Range: The oscillator is operational over an industrial temperature range, ensuring functionality in environments with extreme temperatures.

Applications

The DSC1001AI2-025.0000T is ideal for a broad spectrum of applications, including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial controls
  • Portable medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC1001AI2-025.0000T is no exception. It is built to meet stringent industry standards, ensuring dependable performance and longevity in a variety of operating conditions.

Environmental Compliance

The DSC1001AI2-025.0000T is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety and sustainability.

Conclusion

With its robust feature set and adherence to Microchip Technology's high standards, the DSC1001AI2-025.0000T oscillator is an excellent choice for designers looking for a reliable and energy-efficient timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9128 $66.9480
75+ $1.5696 $117.7200
115+ $1.5204 $174.8460
160+ $1.4715 $235.4400
205+ $1.4224 $291.5920
275+ $1.2753 $350.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess