EN
  • EN
  • DE

DSC1001AE2-066.6666T

Part No DSC1001AE2-066.6666T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 66.6666MHZ CMOS SMD / 66.6666 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 66.6666 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1001459-DSC1001AE2-066.6666T
Ultra Librarian 3D Model Ultra Librarian DSC1001AE2-066.6666T CAD Model

Description

Microchip Technology's DSC1001AE2-066.6666T is a high-performance, low-power silicon MEMS oscillator that offers an ideal combination of stability, precision, and reliability for a diverse range of applications. This oscillator is designed to meet the stringent demands of modern electronic devices where space is at a premium and power efficiency is crucial.

Key Features

  • Frequency: The DSC1001AE2-066.6666T model operates at a frequency of 66.6666 MHz, providing a precise clock signal for timing-sensitive applications.
  • Supply Voltage: It operates at a supply voltage range of 1.8V to 3.3V, making it compatible with a wide range of devices and ensuring low power consumption.
  • Stability: The oscillator offers excellent frequency stability, which is critical for applications requiring consistent and accurate timing.
  • Form Factor: Packaged in a compact 2.5mm x 2.0mm 4-pad ceramic package, the DSC1001AE2-066.6666T is designed for space-constrained applications.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The DSC1001AE2-066.6666T is suited for a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Networking equipment (routers, switches, etc.)
  • Industrial controls and automation
  • IoT devices

Advantages

Microchip's DSC1001AE2-066.6666T offers several advantages over traditional crystal oscillators:

  • Reduced power consumption for enhanced battery life in portable applications
  • Higher reliability and resilience to shock and vibration
  • Shorter lead times due to semiconductor manufacturing processes
  • Simplified supply chain with no need for external load capacitors

Overall, the DSC1001AE2-066.6666T is a versatile and reliable solution for designers looking to improve the performance and efficiency of their electronic systems while minimizing design complexity and component count.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess