EN
  • EN
  • DE

MAX9140AAXK/V+T

Part No MAX9140AAXK/V+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Bias Current 350 nA
Input Offset Voltage (Vos) 6 mV
Maximum Operating Temperature 125 °C
Max Power Dissipation 571 mW
Max Supply Current 400 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 400 µA
Number of Channels 1
Number of Elements 1
Number of Pins 5
Output Type TTL
Radiation Hardening No
RoHS Compliant
Type General Purpose
Win Source Part Number 1075826-MAX9140AAXK/V+T
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9140AAXK/V+T CAD Model

Description

Maxim Integrated Product MAX9140AAXK/V+T Overview

The MAX9140AAXK/V+T is a high-performance, single comparator from Maxim Integrated, designed with precision and low-power consumption in mind. This device is part of Maxim's family of low-voltage, high-speed comparators that offer a perfect balance between speed and power efficiency, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Low Power Consumption: The MAX9140AAXK/V+T is optimized for low-power operations, consuming minimal current which extends battery life in portable devices.
  • High Speed: Despite its low power usage, this comparator does not compromise on speed, providing fast response times suitable for high-speed signal processing.
  • Single-Supply Operation: It operates from a single +2.5V to +5.5V supply, catering to a wide range of applications and simplifying power supply design.
  • Small Footprint: The device comes in a small package, making it an excellent choice for space-constrained applications.
  • Internal Hysteresis: It features built-in hysteresis which enhances noise immunity and prevents false triggering, ensuring stable operation.

Applications

The MAX9140AAXK/V+T is versatile and can be used in various applications including:

  • Battery-Powered Devices
  • Portable Instrumentation
  • Data Systems
  • Zero-Crossing Detectors
  • Window Comparators
  • Medical Devices
  • High-Speed Signal Processing

Technical Specifications

  • Supply Voltage Range: +2.5V to +5.5V
  • Propagation Delay (Typ): 40ns
  • Low Input Offset Voltage: Ensures precision in signal comparison.
  • Temperature Range: Operable across a wide temperature range, making it suitable for industrial environments.
  • Package: Comes in a compact SOT-23 package.

The MAX9140AAXK/V+T from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. With its combination of high speed, low power, and precision, this comparator is an excellent choice for designers looking to optimize their system's performance without sacrificing power efficiency or space.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,296 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess