EN
  • EN
  • DE

DSA612RI1A-01P4TVAO

Part No DSA612RI1A-01P4TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSA612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1345002-DSA612RI1A-01P4TVAO
Ultra Librarian 3D Model Ultra Librarian DSA612RI1A-01P4TVAO CAD Model

Description

The DSA612RI1A-01P4TVAO is a cutting-edge semiconductor device from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of microcontroller, mixed-signal, analog, and Flash-IP solutions, which are designed to meet the rigorous demands of modern electronic systems.

As a highly integrated device, the DSA612RI1A-01P4TVAO is engineered to provide reliable performance in a variety of applications. It is well-suited for use in automotive, industrial, aerospace, and consumer electronics, where precision and durability are paramount. The product's design is optimized for efficient power management, which is critical for battery-operated devices and energy-sensitive applications.

The DSA612RI1A-01P4TVAO boasts a robust set of features that make it an ideal choice for designers looking for a versatile component that can handle complex tasks with ease. Its compact form factor allows for seamless integration into space-constrained designs, while its high level of integration helps to reduce the overall system cost and complexity.

Key features of the DSA612RI1A-01P4TVAO include its high-speed data processing capabilities, which enable quick and efficient handling of computational tasks. Additionally, the device offers a range of communication interfaces, allowing for flexible connectivity options with other components in a system. Its thermal management properties ensure stable operation over a wide temperature range, making it suitable for harsh environments.

Microchip Technology's commitment to quality is evident in the DSA612RI1A-01P4TVAO, which undergoes rigorous testing and validation to ensure it meets the highest standards. Customers can also benefit from Microchip's global support network and comprehensive technical resources, which provide valuable assistance throughout the product development lifecycle.

Overall, the DSA612RI1A-01P4TVAO from Microchip Technology represents a blend of innovation, reliability, and performance, making it a top choice for system designers and engineers seeking to create advanced electronic solutions.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess