EN
  • EN
  • DE

DSA6121HA3B-01QJVAO

Part No DSA6121HA3B-01QJVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-125C SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz, 64MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345110-DSA6121HA3B-01QJVAO
Ultra Librarian 3D Model Ultra Librarian DSA6121HA3B-01QJVAO CAD Model

Description

Introducing the DSA6121HA3B-01QJVAO, a state-of-the-art semiconductor device from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality, reliable solutions for the electronics industry.

Key Features

  • High Performance: The DSA6121HA3B-01QJVAO is engineered to deliver top-notch performance, ensuring that your electronic devices operate smoothly and efficiently.
  • Durability: With robust construction and design, this product offers exceptional durability, making it suitable for use in various challenging environments.
  • Energy Efficient: It is designed with energy efficiency in mind, helping to reduce power consumption and extend the battery life of portable devices.
  • Compact Size: The compact form factor of the DSA6121HA3B-01QJVAO makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the DSA6121HA3B-01QJVAO allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Advanced computing systems
  • High-speed communication devices
  • Automotive electronics
  • Industrial control units
  • Portable consumer electronics

Technical Specifications

The DSA6121HA3B-01QJVAO comes with a comprehensive set of technical specifications that ensure compatibility and high performance in a variety of electronic systems. Key specifications include:

  • Manufacturer: Microchip Technology
  • Product Category: [Insert specific category]
  • Mounting Style: [Insert mounting style, e.g., SMD/SMT]
  • Package / Case: [Insert package details]
  • Operating Temperature Range: [Insert temperature range]
  • [Other relevant technical details]

Quality and Reliability

Microchip Technology is renowned for its rigorous quality control and the DSA6121HA3B-01QJVAO is no exception. It undergoes stringent testing to ensure that it meets the high standards expected by customers worldwide. With Microchip's reputation for reliability, you can trust this product to perform consistently over its lifespan.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess