EN
  • EN
  • DE

DSA6102HA1B-033.3333VAO

Part No DSA6102HA1B-033.3333VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 33.3333 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345123-DSA6102HA1B-033.3333VAO
Ultra Librarian 3D Model Ultra Librarian DSA6102HA1B-033.3333VAO CAD Model

Description

Product Overview: DSA6102HA1B-033.3333VAO

The DSA6102HA1B-033.3333VAO is a high-performance, precision oscillator module from Microchip Technology, designed to deliver exceptional stability and accuracy for a wide range of applications. This compact and robust component is an ideal solution for engineers looking to enhance the timing capabilities of their electronic systems.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 33.3333 MHz, making it suitable for applications requiring a stable clock source.
  • Stability: Engineered for high stability, the DSA6102HA1B-033.3333VAO ensures minimal frequency deviation over a range of environmental conditions.
  • Package: Housed in a compact and durable package, this oscillator is designed for easy integration into a variety of electronic assemblies.
  • Supply Voltage: It operates at a supply voltage of 3.3V, catering to low-power requirements while maintaining consistent performance.
  • Output Type: The component provides a CMOS/TTL compatible output, ensuring compatibility with a broad range of digital circuits.
  • Temperature Range: This oscillator is designed to operate reliably over an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The DSA6102HA1B-033.3333VAO is a versatile component that can be utilized in numerous applications, including but not limited to:

  • Telecommunications systems
  • Networking equipment
  • Embedded systems
  • Industrial control systems
  • High-speed data processing units
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA6102HA1B-033.3333VAO is no exception. Each oscillator is meticulously crafted to meet stringent industry standards, ensuring optimal performance and longevity in the field. With its precise frequency control and robust construction, this product is a reliable choice for designers and engineers looking to enhance the timing precision of their electronic systems.

About Microchip Technology

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products offer low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. Microchip is dedicated to providing solutions for the ever-evolving electronic industry, with innovation and quality at the core of their business philosophy.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess