EN
  • EN
  • DE

DSA6101MA2B-038.4000VAO

Part No DSA6101MA2B-038.4000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 38.4 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 38.4 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345069-DSA6101MA2B-038.4000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6101MA2B-038.4000VAO CAD Model

Description

The DSA6101MA2B-038.4000VAO is a high-performance, precision oscillator from Microchip Technology, designed to meet the demanding requirements of today's sophisticated electronic systems. This product is part of Microchip's extensive range of timing solutions that are known for their reliability, stability, and flexibility.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 38.4000 MHz, ensuring precise timing for critical applications.
  • Type: It is a MEMS (Micro-Electro-Mechanical Systems) oscillator, which provides robustness against vibration and mechanical shock compared to traditional quartz crystal oscillators.
  • Supply Voltage: Designed for versatility, it supports a 2.5V to 3.3V power supply range, accommodating various design requirements.
  • Output Type: The DSA6101MA2B-038.4000VAO offers an LVCMOS (Low Voltage Complementary Metal Oxide Semiconductor) output, a common and easy-to-use interface that is compatible with most digital circuits.
  • Stability: It boasts excellent frequency stability, making it suitable for applications where consistent performance is critical.
  • Package: The device is available in a compact and surface-mountable package, facilitating easy integration into space-constrained designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DSA6101MA2B-038.4000VAO is ideal for a broad range of applications, including but not limited to telecommunications, networking, data centers, IoT devices, and consumer electronics. Its precision timing capabilities make it a suitable choice for applications requiring synchronization, such as wireless communication systems and high-speed data transfers.

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. With a focus on quality and innovation, Microchip offers a diverse portfolio of products that serve a wide array of industries and applications. Their commitment to customer satisfaction and continuous improvement ensures that products like the DSA6101MA2B-038.4000VAO meet the highest standards in performance and reliability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess