EN
  • EN
  • DE

DSA6101MA2B-008.000TVAO

Part No DSA6101MA2B-008.000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.0X1. / 8 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344870-DSA6101MA2B-008.000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6101MA2B-008.000TVAO CAD Model

Description

Microchip Technology's DSA6101MA2B-008.000TVAO - A Precision Timing Solution

The DSA6101MA2B-008.000TVAO is a state-of-the-art frequency control product from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This precision device is part of Microchip Technology's extensive range of timing solutions that are known for their reliability, accuracy, and performance.

Key Features

  • High Stability: The device offers excellent frequency stability, making it suitable for applications that require a consistent timing reference.
  • Low Phase Noise: With its low phase noise characteristics, the DSA6101MA2B-008.000TVAO is ideal for applications where signal integrity is paramount.
  • Compact Size: The compact package size allows for easy integration into space-constrained designs without sacrificing performance.
  • Temperature Range: Designed to operate over a wide temperature range, this product is suitable for various environments and applications.

Applications

The versatility of the DSA6101MA2B-008.000TVAO makes it an excellent choice for a wide array of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Data centers and server farms
  • Industrial control systems
  • Test and measurement equipment

Technical Specifications

The DSA6101MA2B-008.000TVAO offers a frequency of 8.000 MHz, which is a common clock frequency used in digital electronics. The precision of this device ensures that it can serve as a reliable clock source for high-speed digital circuits, providing the necessary timing accuracy for synchronous operations.

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA6101MA2B-008.000TVAO is no exception. It is manufactured to the highest standards to ensure it meets the needs of even the most demanding applications. Additionally, Microchip Technology provides comprehensive technical support for their products, ensuring that designers can integrate the DSA6101MA2B-008.000TVAO into their projects with confidence and ease.

In summary, the DSA6101MA2B-008.000TVAO from Microchip Technology is a versatile, high-performance timing solution that offers designers the precision and reliability needed for today's advanced electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess