EN
  • EN
  • DE

DSA6101JI2B-012.2880TV03

Part No DSA6101JI2B-012.2880TV03
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 12.288 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 12.288 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345130-DSA6101JI2B-012.2880TV03
Ultra Librarian 3D Model Ultra Librarian DSA6101JI2B-012.2880TV03 CAD Model

Description

Product Overview: DSA6101JI2B-012.2880TV03

The DSA6101JI2B-012.2880TV03 is a high-precision, low-jitter oscillator from Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This product is designed to meet the stringent requirements of advanced communication systems, high-speed data transfer, and critical timing applications where consistent and reliable performance is paramount.

Key Features

  • Frequency Stability: The oscillator operates at a frequency of 12.2880 MHz, which is a common clock frequency used for digital audio applications, ensuring compatibility with a wide range of devices and systems.
  • Low Jitter: With its low jitter performance, the DSA6101JI2B-012.2880TV03 ensures high-quality signal integrity, which is crucial for applications requiring precise timing such as high-speed data communications and digital audio/video broadcasting.
  • Supply Voltage: The device is designed to operate at a supply voltage of 3.3V, making it suitable for modern low-power electronic systems.
  • Package: It comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.
  • Temperature Range: The oscillator is built to perform over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • RoHS Compliant: Adhering to environmental standards, the product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Applications

The DSA6101JI2B-012.2880TV03 is ideal for use in a variety of applications, including but not limited to:

  • Professional and consumer audio equipment
  • High-definition video streaming and broadcasting
  • Telecommunications infrastructure
  • Server and storage platforms
  • Networking equipment such as routers and switches
  • Industrial control systems

Why Choose Microchip Technology's Oscillator?

Choosing the DSA6101JI2B-012.2880TV03 from Microchip Technology means opting for a product that delivers consistent performance and reliability. With Microchip's reputation for quality and support, customers can expect a product that not only meets but exceeds their timing solution needs. Whether for professional audio, telecommunications, or industrial environments, this oscillator is engineered to provide the precision and stability necessary for today's high-performance electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess