EN
  • EN
  • DE

DSA6011ML1B-025.0000TVAO

Part No DSA6011ML1B-025.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6011
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345007-DSA6011ML1B-025.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6011ML1B-025.0000TVAO CAD Model

Description

Microchip Technology's DSA6011ML1B-025.0000TVAO

Introducing the DSA6011ML1B-025.0000TVAO, a state-of-the-art timing solution manufactured by Microchip Technology, renowned for their precision-engineered electronic components. This product is a testament to the company's commitment to providing high-quality, reliable components for a wide range of applications.

The DSA6011ML1B-025.0000TVAO is a MEMS Oscillator, part of Microchip's extensive DSC6000 family, known for their exceptional stability and performance. This particular model offers a frequency of 25.0000 MHz, which is ideal for applications that require a stable and precise clock signal. It is designed to meet the stringent demands of today's high-speed digital electronics.

Key Features:

  • Frequency: Precisely calibrated to 25.0000 MHz, ensuring accurate timing for critical applications.
  • Supply Voltage: Operates at a nominal voltage of 1.8V, compatible with low-power devices and systems.
  • Stability: Exhibits excellent frequency stability, making it reliable for use in environments with varying temperature and other conditions.
  • Form Factor: Comes in a compact 4-SMD, no lead package, which allows for easy integration into various circuit designs without occupying significant board space.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring consistent performance under extreme conditions.

This MEMS oscillator is ideal for a myriad of applications, including but not limited to portable electronics, IoT devices, networking equipment, and industrial automation systems. Its robust design ensures that it can withstand the rigors of daily operation in these environments.

With the DSA6011ML1B-025.0000TVAO, Microchip Technology offers designers a reliable and precise timing component. Its low power consumption and high stability make it an excellent choice for battery-powered applications, where energy efficiency is paramount. Furthermore, its ease of integration and minimal footprint make it a versatile choice for space-constrained designs.

Whether you're developing a sophisticated communication device, a smart sensor network, or any other application that requires a dependable clock source, the DSA6011ML1B-025.0000TVAO from Microchip Technology is a component that won't disappoint. It embodies the innovation and quality that Microchip is known for, ensuring that your products perform at their best.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess