EN
  • EN
  • DE

DSA400-3333Q0171KL1TVAO

Part No DSA400-3333Q0171KL1TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 125MHz, 156.25MHz
Frequency - Output 2 125MHz, 156.25MHz
Frequency - Output 3 125MHz, 156.25MHz
Frequency - Output 4 125MHz, 156.25MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345196-DSA400-3333Q0171KL1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0171KL1TVAO CAD Model

Description

Product Overview: DSA400-3333Q0171KL1TVAO

The DSA400-3333Q0171KL1TVAO is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern applications that demand high performance, reliability, and versatility. Whether you are working on advanced industrial automation systems, sophisticated automotive electronics, or innovative Internet of Things (IoT) devices, the DSA400-3333Q0171KL1TVAO is equipped to handle complex tasks with ease.

Key Features:

  • High-Performance Core: At the heart of the DSA400-3333Q0171KL1TVAO lies a powerful core that is capable of executing instructions at high speeds, ensuring smooth and efficient operation of your applications.
  • Advanced Peripherals: The MCU comes with a range of built-in peripherals that provide a wealth of functionality, including multiple communication interfaces, analog to digital converters (ADCs), and timers, all designed to reduce the need for external components.
  • Enhanced Security: Security is a top priority in today's connected world, and this product features robust hardware-based security measures to protect your applications from threats and ensure data integrity.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip Technology products, and the DSA400-3333Q0171KL1TVAO is no exception. It is designed to operate with minimal power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Scalability: The MCU's architecture is designed for scalability, allowing you to scale your designs up or down to meet different performance and cost requirements without significant redesign.

Applications:

The versatility of the DSA400-3333Q0171KL1TVAO allows it to be used across a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices
  • Wearable technology
  • Medical devices
  • IoT and connected devices

With Microchip Technology's commitment to quality and support, the DSA400-3333Q0171KL1TVAO is not only a product but a comprehensive solution for your next-generation electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess