EN
  • EN
  • DE

2SK2808-01MR

Part No 2SK2808-01MR
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-channel MOS-FET / Trans MOSFET N-CH 30V 35A 3-Pin TO-220F15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159637-2SK2808-01MR
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK2808-01MR
Introduction Date May 14, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2808-01MR CAD Model

Description

Overview

The 2SK2808-01MR is a robust N-channel MOSFET transistor developed for high-efficiency electronic applications. Known for its extreme durability and outstanding thermal performance, the 2SK2808-01MR is ideal for power-intensive tasks. It serves not only technicians and engineers but also hobbyists who require dependable performance in their projects.

Features and Benefits

  • High Current Capacity: Capable of handling considerable currents, making it suitable for power-demanding applications.
  • Excellent Thermal Performance: Features superior heat dissipation, reducing the risk of overheating in heat-intensive scenarios.
  • Fast Switching: Enables rapid switching, improving the efficiency and performance of electronic circuits.
  • Compact Packaging: The small form factor allows for convenient incorporation into various configurations.

Applications

  • Solar Inverter Systems - Converts DC power from solar panels efficiently.
  • Industrial Automation - Provides control in automated systems.
  • Automotive Power Management - Ensures efficient power usage in vehicle systems.
  • Home Appliances - Enhances the performance of electrically operated home devices.
  • Telecommunications - Critical for efficient power management in communication systems.

Additional Details

The 2SK2808-01MR is designed to perform reliably in various environments, contributing to its suitability for diverse applications. Its efficient energy consumption helps to extend the lifespan of devices, making it both cost-effective and environmentally friendly. By meeting strict quality standards, this MOSFET ensures compatibility across multiple platforms. The 2SK2808-01MR is a versatile, high-performance component that fits seamlessly into any electronic project, providing a superior balance of power and efficiency.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1919 $59.5950
120+ $0.9780 $117.3600
185+ $0.9475 $175.2875
255+ $0.9168 $233.7840
330+ $0.8863 $292.4790
440+ $0.7946 $349.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess