EN
  • EN
  • DE

DSA400-3333Q0078KL1TVAO

Part No DSA400-3333Q0078KL1TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 125MHz
Frequency - Output 2 125MHz
Frequency - Output 3 125MHz
Frequency - Output 4 125MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345107-DSA400-3333Q0078KL1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0078KL1TVAO CAD Model

Description

Introducing the DSA400-3333Q0078KL1TVAO, a state-of-the-art product from Microchip Technology, designed to cater to the advanced needs of modern electronics. This high-performance component is engineered to deliver exceptional reliability and efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • High Precision: The DSA400-3333Q0078KL1TVAO is built to offer precise control and accuracy, ensuring your projects operate with the highest level of performance.
  • Durability: Crafted with robust materials, this product is designed to withstand the rigors of continuous use, providing a long-lasting solution for your electronic needs.
  • Versatility: Whether you're working on industrial, automotive, or consumer electronics, the DSA400-3333Q0078KL1TVAO can be integrated seamlessly into a variety of circuits and applications.
  • Advanced Technology: Incorporating the latest innovations from Microchip Technology, this product offers cutting-edge features that set it apart from the competition.
  • Energy Efficient: With an emphasis on power conservation, the DSA400-3333Q0078KL1TVAO helps reduce energy consumption, making it an environmentally friendly option.

Applications:

The DSA400-3333Q0078KL1TVAO is versatile enough to be used in a myriad of applications. It is particularly suited for:

  • Complex digital systems
  • High-speed data processing units
  • Automotive control systems
  • Telecommunication infrastructure
  • Consumer electronics with demanding specifications

Quality Assurance:

Microchip Technology is renowned for its commitment to quality, and the DSA400-3333Q0078KL1TVAO is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and reliability.

Technical Specifications:

For detailed technical specifications, please refer to the product datasheet or contact a Microchip Technology representative.

Choose the DSA400-3333Q0078KL1TVAO for your next project and experience the difference that Microchip Technology's precision engineering can make.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess