EN
  • EN
  • DE

DSA400-1111Q0169KI1TVAO

Part No DSA400-1111Q0169KI1TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Frequency - Output 3 50MHz
Frequency - Output 4 25MHz
Function Enable/Disable (Reprogrammable)
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 56mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345072-DSA400-1111Q0169KI1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0169KI1TVAO CAD Model

Description

Product Overview: DSA400-1111Q0169KI1TVAO by Microchip Technology

The DSA400-1111Q0169KI1TVAO is a state-of-the-art semiconductor device designed and manufactured by Microchip Technology, a renowned leader in the microcontroller and analog semiconductors space. This product is part of Microchip's extensive portfolio of integrated circuits and is tailored for high-performance applications across various industries.

Key Features

  • High Precision: The DSA400-1111Q0169KI1TVAO boasts exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Robust Performance: Engineered for durability, this device can withstand harsh conditions and is designed to deliver consistent performance over its lifespan.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers enhanced functionality that can cater to complex electronic systems.
  • Energy Efficient: With a focus on power conservation, the DSA400-1111Q0169KI1TVAO is optimized for low-power consumption, contributing to energy savings and extended battery life in portable applications.
  • Compact Form Factor: The small footprint of the device allows for integration into space-constrained designs without compromising on performance.

Applications

The versatility of the DSA400-1111Q0169KI1TVAO makes it an ideal choice for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices
  • Aerospace and defense technologies

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA400-1111Q0169KI1TVAO is no exception and has undergone rigorous testing to ensure it meets Microchip's stringent requirements. Customers can trust this device to perform reliably in their applications, backed by Microchip's reputation for excellence in product quality and customer support.

For detailed specifications, technical documentation, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess