EN
  • EN
  • DE

CY8CTMG100-32LK

Part No CY8CTMG100-32LK
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0831+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 709984-CY8CTMG100-32LK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8CTMG100-32LK CAD Model

Description

The CY8CTMG100-32LK is a member of the PSoC 1 family of microcontrollers from Cypress Semiconductor (now Infineon). This is a mixed-signal array with on-chip controller devices. It combines programmable analog and digital resources with a microcontroller core, offering a flexible platform for various embedded applications. Its key strength lies in its ability to integrate numerous system functions into a single chip, reducing board space and overall system cost.

Applications:

  • Industrial Control: Motor control, sensor interfacing, and process automation.
  • Consumer Electronics: Remote controls, appliances, and gaming peripherals.
  • Medical Devices: Portable medical instruments and monitoring equipment.
  • Automotive Accessories: Lighting control, instrumentation, and comfort systems.
  • Data Acquisition Systems: Measurement and control applications requiring analog and digital signal processing.

Features:

  • M8C Processor Core: A powerful 8-bit microcontroller core.
  • Programmable Analog Blocks: Configurable op-amps, comparators, ADCs, and DACs.
  • Programmable Digital Blocks: Flexible logic blocks for implementing custom digital functions.
  • CapSense: Integrated capacitive sensing for touch-based user interfaces.
  • LCD Drive: Direct drive capability for LCD displays.
  • Low Power Modes: Designed for low power consumption in battery-powered applications.
  • Multiple Communication Interfaces: Supports SPI, I2C, and UART communication.
  • Flash Memory: On-chip flash memory for program storage.
  • SRAM Memory: On-chip SRAM for data storage.

Benefits:

  • High Integration: Reduces component count and board space by integrating analog, digital, and microcontroller functions.
  • Flexibility: Programmable blocks allow for customization and adaptation to various application requirements.
  • Reduced Cost: Lower system cost due to fewer external components.
  • Faster Time-to-Market: Simplified development with the PSoC Designer IDE.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details:

The CY8CTMG100-32LK operates at a frequency of up to 24 MHz. It offers a wide operating voltage range (typically 2.7V to 5.25V). The device is programmed using the PSoC Designer IDE, a graphical development environment that simplifies the configuration of programmable blocks and the development of application code. The specific datasheet should be consulted for precise details of operating temperatures and environmental tolerances.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6424 $59.7816
22+ $5.4504 $119.9088
33+ $5.2807 $174.2631
46+ $5.1097 $235.0462
59+ $4.9399 $291.4541
79+ $4.4283 $349.8357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess