EN
  • EN
  • DE

DSA400-1111Q0161KI1VAO

Part No DSA400-1111Q0161KI1VAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20QFN / Clock Generator IC 170MHz 1 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA400
Package Tube
Type Clock Generator
PLL Yes
Input Clock
Output LVCMOS
Number of Circuits 1
Frequency - Max 170MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x3.2)
Base Product Number DSA400
Standard Package 72
REACH Status REACH Unaffected
Win Source Part Number 1344999-DSA400-1111Q0161KI1VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0161KI1VAO CAD Model

Description

The DSA400-1111Q0161KI1VAO is a state-of-the-art digital signal controller designed by the renowned Microchip Technology. This high-performance product is an ideal solution for engineers looking to enhance the efficiency and functionality of their power management, motor control, and industrial automation systems.

At the heart of the DSA400-1111Q0161KI1VAO lies a powerful processing core that can handle complex algorithms and high-speed computations. This makes it perfectly suited for applications that require precise control and real-time processing, such as advanced robotics, renewable energy systems, and sophisticated automotive control units.

Key Features:

  • High-Performance CPU: The controller is equipped with a high-speed CPU that ensures smooth and efficient handling of digital signal processing tasks.
  • Advanced Peripherals: It comes with a variety of built-in peripherals, including PWM outputs, analog-to-digital converters (ADCs), and communication interfaces like UART, SPI, and I2C, offering versatile connectivity and control options.
  • Robust Design: The DSA400-1111Q0161KI1VAO is designed to withstand harsh industrial environments, with a wide operating temperature range and a rugged package that ensures long-term reliability.
  • Programmability: Users can program the controller with Microchip's MPLAB development environment, which provides a user-friendly interface and a comprehensive set of tools for code development and debugging.
  • Energy Efficient: This digital signal controller is optimized for low-power operation, helping to reduce the overall energy consumption of the systems in which it is deployed.

The integration of the DSA400-1111Q0161KI1VAO into your product lineup can significantly improve performance and efficiency. Its combination of processing power, connectivity, and robustness makes it a top choice for demanding applications that require the utmost precision and reliability.

Trust in Microchip Technology's expertise to power your next-generation devices with the DSA400-1111Q0161KI1VAO digital signal controller, where superior performance meets innovative design.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess