EN
  • EN
  • DE

DSA400-1111Q0085KL2TVAO

Part No DSA400-1111Q0085KL2TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20QFN / Clock Generator IC 170MHz 1 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Type Clock Generator
PLL Yes
Input Clock
Output LVCMOS
Number of Circuits 1
Frequency - Max 170MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x3.2)
Base Product Number DSA400
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1345009-DSA400-1111Q0085KL2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0085KL2TVAO CAD Model

Description

Microchip Technology's DSA400-1111Q0085KL2TVAO Product Overview

The DSA400-1111Q0085KL2TVAO is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the high demands of modern electronic applications, offering superior performance, reliability, and efficiency.

Key Features

  • High Integration: The DSA400-1111Q0085KL2TVAO integrates multiple functionalities into a single chip, which can help reduce the overall system complexity and enhance performance.
  • Robust Performance: Designed to operate reliably under a wide range of conditions, this product is built to deliver consistent performance, making it suitable for mission-critical applications.
  • Energy Efficiency: With advanced power management features, the DSA400-1111Q0085KL2TVAO is capable of maintaining energy efficiency, thereby reducing the power consumption of the devices it powers.
  • Connectivity: This component is equipped with connectivity options that enable it to easily integrate into various electronic systems, facilitating communication and data transfer.

Applications

The versatility of the DSA400-1111Q0085KL2TVAO makes it ideal for a wide range of applications, including:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA400-1111Q0085KL2TVAO is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of the electronics industry. With its robust design and tested reliability, this product is an excellent choice for developers looking to create durable and dependable systems.

Support and Resources

Microchip Technology provides comprehensive support for the DSA400-1111Q0085KL2TVAO, including detailed datasheets, technical documentation, and customer service. Developers can also access a wealth of resources, such as development tools and reference designs, to accelerate the product development process.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess