EN
  • EN
  • DE

DSA2311KI2-R0065TVAO

Part No DSA2311KI2-R0065TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 6VDFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 48MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344672-DSA2311KI2-R0065TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KI2-R0065TVAO CAD Model

Description

Introducing the DSA2311KI2-R0065TVAO from Microchip Technology

Microchip Technology's DSA2311KI2-R0065TVAO is a state-of-the-art integrated circuit designed for high-performance applications requiring reliability and efficiency. This product is part of Microchip's extensive range of semiconductor solutions, renowned for their innovation and precision engineering.

Key Features

  • Advanced Technology: The DSA2311KI2-R0065TVAO incorporates cutting-edge technology that ensures superior performance and longevity, making it an ideal choice for demanding industrial, automotive, and consumer electronics applications.
  • High Efficiency: With its optimized design, this product achieves high levels of energy efficiency, which is crucial for battery-powered devices and systems aiming to reduce power consumption.
  • Robust Construction: Built to withstand harsh conditions, the DSA2311KI2-R0065TVAO is resilient against environmental stressors such as temperature fluctuations, vibration, and electrical disturbances.
  • Compact Form Factor: The device's small footprint allows for seamless integration into space-constrained designs without compromising on functionality or performance.

Applications

  • Automotive systems where reliability under extreme conditions is paramount.
  • Industrial automation equipment requiring precise control and long-term durability.
  • Consumer electronics that benefit from compact size and energy efficiency.

Technical Specifications

The DSA2311KI2-R0065TVAO boasts impressive technical specifications tailored to meet the requirements of modern electronic systems. It features a robust operating temperature range, high-speed signal processing capabilities, and compatibility with various communication protocols. Detailed specifications can be acquired from Microchip Technology's official datasheets and technical documentation.

Quality Assurance and Support

Microchip Technology is committed to delivering products of the highest quality. The DSA2311KI2-R0065TVAO undergoes rigorous testing to ensure it meets stringent industry standards for performance and reliability. Customers can also benefit from Microchip's world-class customer support and resources, including technical assistance, application notes, and development tools to facilitate product integration and accelerate time-to-market.

Whether you're designing a sophisticated automotive system, an advanced piece of industrial machinery, or a cutting-edge consumer gadget, the DSA2311KI2-R0065TVAO from Microchip Technology is engineered to exceed expectations and drive innovation.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess