EN
  • EN
  • DE

DSA2311KA2-R0011TVAO

Part No DSA2311KA2-R0011TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz
Frequency - Output 2 50MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344774-DSA2311KA2-R0011TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0011TVAO CAD Model

Description

The DSA2311KA2-R0011TVAO is a cutting-edge semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is part of Microchip's extensive range of microcontrollers and analog semiconductors, designed to meet the rigorous demands of modern electronic systems.

Built with precision and reliability in mind, the DSA2311KA2-R0011TVAO features a robust architecture that ensures stable operation under a variety of conditions. Its compact design allows for seamless integration into a wide array of applications, from industrial control systems to consumer electronics, making it an incredibly versatile component in any designer's toolkit.

Key Features:

  • High performance and energy-efficient operation
  • Advanced security features to protect against unauthorized access and tampering
  • Easy integration with other Microchip products for a complete system solution
  • Robust design that withstands harsh environmental conditions
  • Support for a wide range of communication protocols

The DSA2311KA2-R0011TVAO is engineered to provide a high level of integration, which reduces the need for additional components and simplifies the design process. Its support for various communication protocols ensures that it can easily communicate with other devices within a system, thereby enhancing its interoperability and flexibility.

Security is a paramount concern in today's connected world, and the DSA2311KA2-R0011TVAO addresses this need with advanced security features. These features ensure that sensitive data remains protected, and the integrity of the electronic system is maintained.

As with all Microchip products, quality is at the forefront. The DSA2311KA2-R0011TVAO is manufactured to the highest standards, ensuring that it delivers consistent performance over its lifetime. Whether for industrial, automotive, consumer, or any other application, this Microchip Technology product is an excellent choice for designers looking for a reliable and high-performing semiconductor component.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess