EN
  • EN
  • DE

DSA1001DI2-026.0000VAO

Part No DSA1001DI2-026.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 25PPM / 26 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 26 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344684-DSA1001DI2-026.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-026.0000VAO CAD Model

Description

Product Overview: DSA1001DI2-026.0000VAO

Manufacturer: Microchip Technology

The DSA1001DI2-026.0000VAO is a high-performance, precision oscillator component designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is part of Microchip's extensive range of timing and clock solutions, which are known for their reliability and accuracy in a variety of applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 26.0000 MHz, making it suitable for applications that require a precise clock signal.
  • Package: It comes in a compact surface-mount package that is easy to integrate into a wide range of electronic systems.
  • Supply Voltage: The DSA1001DI2-026.0000VAO is designed to work with a supply voltage that ensures energy-efficient operation while maintaining signal integrity.
  • Temperature Stability: This oscillator maintains its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Phase Noise: With its low phase noise characteristic, it is ideal for applications where minimal signal interference is crucial, such as in communication systems and high-speed digital circuits.

Applications

The DSA1001DI2-026.0000VAO is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Embedded systems
  • Industrial electronics
  • Networking equipment
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA1001DI2-026.0000VAO is no exception. Customers can expect robust support and a reliable product that meets stringent industry standards. Additionally, Microchip provides comprehensive technical support to assist with integration and troubleshooting, ensuring that developers can maximize the performance of the oscillator in their applications.

For designers and engineers seeking a high-quality, consistent, and efficient timing solution, the DSA1001DI2-026.0000VAO from Microchip Technology is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess