EN
  • EN
  • DE

DSA1123DL3-100.0000TVAO

Part No DSA1123DL3-100.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1123
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1123
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344896-DSA1123DL3-100.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1123DL3-100.0000TVAO CAD Model

Description

The DSA1123DL3-100.0000TVAO is a high-precision, low-jitter oscillator designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This cutting-edge oscillator is engineered to deliver exceptional performance for a wide range of applications, including telecommunications, networking, and data transfer systems.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 100.0000 MHz, providing a reliable clock source for high-speed digital circuits.
  • Supply Voltage: It supports a supply voltage (Vdd) of 3.3 volts, aligning with common power requirements for modern electronic devices.
  • Output Type: The product features an LVDS (Low-Voltage Differential Signaling) output, ensuring robust data transmission with reduced noise and electromagnetic interference.
  • Package: Encased in a compact surface-mount package, the DSA1123DL3-100.0000TVAO is designed for space-efficient PCB (Printed Circuit Board) design and easy integration into various systems.
  • Temperature Stability: It boasts excellent temperature stability, which guarantees consistent performance over a wide temperature range, making it suitable for both commercial and industrial environments.
  • RoHS Compliance: The oscillator is RoHS compliant, adhering to environmental standards by minimizing the use of hazardous substances in its construction.

Applications

The DSA1123DL3-100.0000TVAO is versatile and can be employed in multiple applications that require precise timing solutions. Its low jitter characteristic is particularly beneficial for high-speed digital signal processing, where timing accuracy is critical. It is also well-suited for use in server farms, routers, switches, and other networking equipment, where consistent and reliable clocking is essential to maintain data integrity and synchronization across systems.

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The DSA1123DL3-100.0000TVAO is no exception, manufactured using state-of-the-art technology and subjected to rigorous testing procedures to ensure it meets and exceeds industry standards for performance and durability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess