EN
  • EN
  • DE

DSA1121DA3-004.0000VAO

Part No DSA1121DA3-004.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 4 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 4 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344605-DSA1121DA3-004.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121DA3-004.0000VAO CAD Model

Description

Product Overview: Microchip Technology's DSA1121DA3-004.0000VAO

The DSA1121DA3-004.0000VAO is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed for a wide range of applications, from industrial control systems to sophisticated IoT devices, providing designers with a versatile platform for their embedded projects.

Key Features

  • High Performance: At the heart of the DSA1121DA3-004.0000VAO is a powerful core that offers efficient processing capabilities for complex algorithms and control processes.
  • Low Power Consumption: The device is optimized for low-power operation, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Security: Security is a top priority for Microchip Technology. The DSA1121DA3-004.0000VAO includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Connectivity: With integrated support for various communication protocols, this MCU allows for easy integration into existing networks and simplifies the addition of wireless connectivity for IoT applications.
  • Flexible Memory Options: A range of on-chip memory configurations is available, ensuring sufficient storage for application code and data.
  • Extended Temperature Range: The device is engineered to operate reliably in a wide temperature range, suiting it for harsh environmental conditions.

Applications

The versatility of the DSA1121DA3-004.0000VAO makes it suitable for various applications, including:

  • Industrial Automation
  • Automotive Systems
  • Smart Home Devices
  • Wearable Technology
  • Medical Devices
  • Energy Management

Quality and Support

Microchip Technology is committed to the highest standards of quality. The DSA1121DA3-004.0000VAO is manufactured to meet rigorous industry standards, ensuring performance and reliability. Additionally, customers can benefit from Microchip's world-class customer support and extensive technical resources, including datasheets, reference designs, and application notes.

Whether you're developing the next generation of embedded devices or upgrading existing systems, the DSA1121DA3-004.0000VAO from Microchip Technology offers the performance, efficiency, and security you need to deliver cutting-edge solutions.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess