EN
  • EN
  • DE

DSA1121CA1-012.0000TVAO

Part No DSA1121CA1-012.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 12 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344682-DSA1121CA1-012.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1121CA1-012.0000TVAO CAD Model

Description

Microchip Technology's DSA1121CA1-012.0000TVAO Product Overview

The DSA1121CA1-012.0000TVAO is a high-performance, precision timing solution from the renowned manufacturer Microchip Technology. This product is part of Microchip's extensive range of timing and synchronization components, designed to meet the stringent requirements of advanced electronic systems.

This particular model is a surface-mount, Temperature Compensated Crystal Oscillator (TCXO) that provides a stable frequency output of 12.0000 MHz. It is an ideal component for applications requiring precise timing and frequency control, such as telecommunications, networking, and industrial systems.

Key Features

  • Frequency: The device offers a precise frequency of 12.0000 MHz, which is essential for systems that rely on accurate timing signals.
  • Temperature Stability: With temperature compensation capabilities, the DSA1121CA1-012.0000TVAO maintains a stable frequency over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The TCXO comes in a compact, surface-mount package that allows for easy integration into space-constrained designs.
  • Supply Voltage: It operates on a standard supply voltage, which is compatible with most circuit designs, reducing the need for additional power regulation components.
  • Low Phase Noise: The device exhibits low phase noise characteristics, making it suitable for high-performance applications where signal integrity is paramount.

Applications

The DSA1121CA1-012.0000TVAO is versatile and can be used in a variety of applications that require precise timing solutions, including but not limited to:

  • Wireless infrastructure
  • GPS and GNSS systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • IoT devices
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the DSA1121CA1-012.0000TVAO TCXO is manufactured to the highest standards, providing reliable and consistent performance for critical applications. With its combination of precision, stability, and compact form factor, this product is an excellent choice for designers looking to enhance the timing accuracy of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess