EN
  • EN
  • DE

DSA1101DA3-054.0000TVAO

Part No DSA1101DA3-054.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 54 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 54 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344618-DSA1101DA3-054.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DA3-054.0000TVAO CAD Model

Description

Microchip Technology's DSA1101DA3-054.0000TVAO Product Overview

The DSA1101DA3-054.0000TVAO is a precision-engineered electronic component from the renowned manufacturer Microchip Technology. This product is designed to cater to the sophisticated needs of modern electronic systems, offering reliability and performance that professionals in the field have come to expect from Microchip's products.

Key Features

  • High Precision: The DSA1101DA3-054.0000TVAO boasts a high level of precision, making it suitable for applications that require accurate timing and control.
  • Stability: With its robust design, this product ensures stable performance over a wide range of environmental conditions, ensuring consistent operation.
  • Compact Size: The small footprint of the DSA1101DA3-054.0000TVAO allows for seamless integration into space-constrained applications without compromising on functionality.

Applications

This versatile component is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Industrial control systems
  • Consumer electronics
  • Networking equipment
  • Automotive electronics

Technical Specifications

The DSA1101DA3-054.0000TVAO is built to meet rigorous technical standards. Some of its key specifications include:

  • Supply Voltage: Specified for optimal performance across different power supply variations.
  • Frequency: Operating at a frequency of 54.0000 MHz, it is suitable for a range of high-speed digital applications.
  • Temperature Range: Designed to operate efficiently across a broad temperature spectrum, ensuring reliability in varying environmental conditions.
  • Package: Comes in a durable package that protects the component and ensures longevity.

Quality and Compliance

Microchip Technology is committed to delivering high-quality products that comply with international standards. The DSA1101DA3-054.0000TVAO adheres to stringent quality control measures and is manufactured in facilities that are certified for industry-leading practices.

In conclusion, the DSA1101DA3-054.0000TVAO from Microchip Technology is a testament to the company's dedication to innovation and quality. Its precision, stability, and compact size make it an excellent choice for designers and engineers looking to incorporate reliable timing solutions into their electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess