EN
  • EN
  • DE

DSA1101DA1-007.3700VAO

Part No DSA1101DA1-007.3700VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR / 7.37 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 7.37 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344756-DSA1101DA1-007.3700VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DA1-007.3700VAO CAD Model

Description

The DSA1101DA1-007.3700VAO, from the renowned manufacturer Microchip Technology, is a cutting-edge electronic component designed to cater to the advanced needs of modern electronic circuits. This product is part of Microchip's extensive range of semiconductor products and solutions, known for their reliability and innovation.

The DSA1101DA1-007.3700VAO is a versatile device that serves a broad spectrum of applications. It is particularly suited for use in high-performance computing systems, telecommunications, and industrial applications where stability and efficiency are paramount.

Key Features:

  • High Reliability: Manufactured by Microchip Technology, this product is built to the highest standards of quality, ensuring long-term reliability and performance in demanding environments.
  • Advanced Specifications: The device boasts impressive electrical characteristics that make it suitable for a wide range of applications, ensuring compatibility and flexibility in system design.
  • Energy Efficiency: The DSA1101DA1-007.3700VAO is designed with energy efficiency in mind, helping to reduce power consumption and heat generation within electronic systems.
  • Compact Form Factor: The compact size of the device allows for easy integration into various circuit designs without compromising on space or functionality.

Applications:

With its robust design and adaptable features, the DSA1101DA1-007.3700VAO is ideal for use in a multitude of applications, including but not limited to:

  • High-speed data processing units
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices

The DSA1101DA1-007.3700VAO is a testament to Microchip Technology's commitment to providing high-quality, dependable components that drive innovation and support the development of advanced electronic systems. Whether you are designing the next generation of computing platforms or enhancing the capabilities of industrial machinery, this product is designed to deliver unparalleled performance and reliability.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess