EN
  • EN
  • DE

DSA1101BI1-145.2000VAO

Part No DSA1101BI1-145.2000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 145.2 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 145.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344802-DSA1101BI1-145.2000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BI1-145.2000VAO CAD Model

Description

Product Overview

DSA1101BI1-145.2000VAO is a cutting-edge product from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the needs of advanced electronic systems, providing reliable performance and versatility for a wide range of applications.

Key Features

  • High Performance: The DSA1101BI1-145.2000VAO is built to deliver high-performance capabilities, making it suitable for demanding applications that require robust processing power and efficient operation.
  • Advanced Technology: This product incorporates Microchip's latest technological advancements, ensuring superior functionality and integration with modern electronic components.
  • Energy Efficiency: With energy efficiency in mind, the DSA1101BI1-145.2000VAO is designed to minimize power consumption, thereby reducing the overall energy footprint of the systems it is used in.
  • Versatility: Its versatility allows for a wide range of uses, from industrial control systems to consumer electronics, offering designers flexibility in their projects.
  • Reliability: Microchip Technology is known for its reliable products, and the DSA1101BI1-145.2000VAO is no exception. It is engineered to maintain its performance over a long lifespan, even in challenging environments.

Applications

The DSA1101BI1-145.2000VAO is ideal for various applications, including but not limited to:

  • Industrial automation and control systems
  • Smart home devices and IoT solutions
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical equipment

Quality and Support

Microchip Technology is committed to providing high-quality products, and the DSA1101BI1-145.2000VAO is backed by their rigorous quality assurance processes. Furthermore, customers can benefit from Microchip's world-class technical support and customer service, ensuring that any issues or questions regarding the product are promptly addressed.

Conclusion

In summary, the DSA1101BI1-145.2000VAO from Microchip Technology is an exceptional product that offers high performance, energy efficiency, and reliability, making it an excellent choice for designers and engineers looking to incorporate advanced technology into their electronic systems.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess