EN
  • EN
  • DE

DSA1004DL2-072.0000VAO

Part No DSA1004DL2-072.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 72 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1004
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 72 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1004
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344578-DSA1004DL2-072.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1004DL2-072.0000VAO CAD Model

Description

Product Overview: DSA1004DL2-072.0000VAO

The DSA1004DL2-072.0000VAO is a precision-engineered frequency control product from the renowned manufacturer, Microchip Technology. This state-of-the-art device is designed to meet the rigorous demands of modern electronic applications, providing stable and reliable frequency management solutions for a variety of industries.

Key Features

  • Frequency Stability: The device boasts a frequency stability that ensures consistent performance over a range of temperatures and operating conditions, making it ideal for applications requiring high precision.
  • Low Phase Noise: With its low phase noise characteristic, this product is perfectly suited for applications such as telecommunications, where signal clarity and integrity are paramount.
  • Compact Size: The DSA1004DL2-072.0000VAO comes in a compact package, allowing for easy integration into space-constrained designs without compromising on performance.
  • Supply Voltage: It operates on a standard supply voltage, providing compatibility with common industry power requirements and simplifying power management in system design.
  • Output Type: The device features a versatile output type that is compatible with a wide range of circuit designs, offering designers flexibility in their system architecture.

Applications

This product is highly versatile and can be used across various high-tech applications, including:

  • Telecommunication systems
  • Wireless infrastructure
  • Satellite communications
  • Test and measurement equipment
  • Network timing protocols

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1004DL2-072.0000VAO is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Customers can trust this product to deliver consistent performance and longevity in their critical applications.

Customization and Support

Microchip Technology offers customization options for the DSA1004DL2-072.0000VAO, allowing customers to tailor the device to their specific needs. Additionally, Microchip provides excellent technical support and resources to assist with product integration, ensuring a smooth design-in process and optimal use of the device's capabilities.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess