EN
  • EN
  • DE

DSA1004DL1-125.0000VAO

Part No DSA1004DL1-125.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 125 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1004
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1004
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344942-DSA1004DL1-125.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1004DL1-125.0000VAO CAD Model

Description

The DSA1004DL1-125.0000VAO is a cutting-edge crystal oscillator (XO) from the reputable Microchip Technology, designed to provide precise and stable frequency control in a variety of electronic applications. This high-performance component is an integral part of systems that require a reliable clock signal, such as telecommunications, embedded systems, and industrial electronics.

Key Features

  • Frequency: The oscillator operates at a frequency of 125.0000 MHz, offering a high-speed clock solution for advanced digital circuits.
  • Package: Housed in a compact, surface-mount package, the DSA1004DL1-125.0000VAO is designed for easy integration into space-constrained designs without compromising performance.
  • Supply Voltage: It operates at a standard supply voltage, making it compatible with a wide range of electronic devices and systems.
  • Stability: The device boasts excellent frequency stability, ensuring consistent performance over various conditions including temperature changes and voltage variations.
  • Output Type: The oscillator provides a clean and stable LVDS (Low Voltage Differential Signaling) output, which is ideal for high-speed data transmission with reduced noise.
    • Applications

      The DSA1004DL1-125.0000VAO is versatile and can be used in a broad spectrum of applications, such as:

      • High-speed digital equipment
      • Networking and telecommunications infrastructure
      • Wireless communication systems
      • Embedded systems requiring a precise timing source
      • Industrial control and automation

      Quality and Reliability

      Microchip Technology is known for its commitment to quality and reliability, and the DSA1004DL1-125.0000VAO is no exception. This product is built to meet rigorous industry standards, ensuring long-term reliability for critical applications. Customers can trust this crystal oscillator to deliver consistent performance and maintain the integrity of their systems.

      Ordering Information

      To order the DSA1004DL1-125.0000VAO or to obtain more information about pricing and availability, please contact Microchip Technology's sales department or visit their official website.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess