EN
  • EN
  • DE

DSA1003DL2-008.0000VAO

Part No DSA1003DL2-008.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 8 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1003
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345095-DSA1003DL2-008.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1003DL2-008.0000VAO CAD Model

Description

Microchip Technology's DSA1003DL2-008.0000VAO Precision Oscillator

The DSA1003DL2-008.0000VAO is a high-performance oscillator module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is an essential component for applications that require a stable and reliable clock signal with low jitter and phase noise characteristics.

Key Features:

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, which is ideal for a wide range of applications in telecommunications, networking, and embedded systems that demand a precise timing solution.
  • Package: Housed in a compact, surface-mount package, the DSA1003DL2-008.0000VAO is designed for easy integration into various electronic assemblies, minimizing the footprint on the circuit board and simplifying the design process.
  • Stability: It offers excellent frequency stability, ensuring that the oscillator maintains its frequency over a range of environmental conditions, including changes in temperature, voltage, and load.
  • Supply Voltage: The oscillator is designed to operate with a supply voltage that is compatible with common industry standards, providing flexibility and ease of use for designers and engineers.
  • Output: The device provides a clean, low phase noise output signal that is critical for high-performance digital systems, where signal integrity is paramount.

Applications:

The DSA1003DL2-008.0000VAO is suited for a variety of applications, including but not limited to:

  • High-speed digital electronics
  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Test and measurement equipment

Microchip Technology's commitment to quality ensures that the DSA1003DL2-008.0000VAO oscillator meets the stringent requirements of the most demanding applications. With its robust design and proven reliability, this product is an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology website or contact their sales representative.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess