EN
  • EN
  • DE

DSA1003CL3-133.3330VAO

Part No DSA1003CL3-133.3330VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 133.333 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1003
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 133.333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345096-DSA1003CL3-133.3330VAO
Ultra Librarian 3D Model Ultra Librarian DSA1003CL3-133.3330VAO CAD Model

Description

Product Overview: DSA1003CL3-133.3330VAO

The DSA1003CL3-133.3330VAO is a high-performance silicon oscillator from Microchip Technology, designed to provide reliable and precise timing solutions for a wide range of applications. This component is part of Microchip's extensive portfolio of frequency control products, which are known for their quality, durability, and versatility.

Key Features

  • Frequency: The oscillator operates at a frequency of 133.3330 MHz, offering a stable and accurate clock signal for your electronic devices.
  • Package: It comes in a compact CL3 package, which is designed for surface-mount technology (SMT) and is ideal for space-constrained applications.
  • Supply Voltage: The DSA1003CL3-133.3330VAO operates at a supply voltage of 3.3V, which is a common voltage level for many digital systems, ensuring compatibility and ease of integration.
  • Stability: This oscillator provides excellent frequency stability, making it suitable for applications that require consistent performance over time and under varying environmental conditions.
  • Output Type: The device offers a voltage-controlled oscillator (VCO) output, allowing the frequency to be fine-tuned by varying the control voltage, which is essential for phase-locked loop (PLL) applications.

Applications

The DSA1003CL3-133.3330VAO is designed for use in a variety of electronic systems, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Consumer electronics
  • Computing devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1003CL3-133.3330VAO is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in your applications. Whether you're developing commercial products or sophisticated industrial systems, this oscillator can help you achieve the precision timing you need.

For more detailed specifications and application notes, or to request samples, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess