EN
  • EN
  • DE

DSA1001DL3-033.0000VAO

Part No DSA1001DL3-033.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 20PPM / 33 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344651-DSA1001DL3-033.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-033.0000VAO CAD Model

Description

Microchip Technology's DSA1001DL3-033.0000VAO: A Precision Oscillator Product Overview

The DSA1001DL3-033.0000VAO is a high-performance, low-jitter oscillator from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This precision oscillator is a part of Microchip's extensive range of timing solutions that are renowned for their reliability and accuracy. It is an ideal component for applications requiring stable and precise clock signals, such as advanced telecommunications, networking, and data communication systems.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 33.0000 MHz, making it suitable for a variety of high-speed digital applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, which is a common voltage level used in many electronic circuits, ensuring compatibility with a wide range of products.
  • Output Type: The DSA1001DL3-033.0000VAO provides a HCMOS output, known for its high speed and low power consumption.
  • Stability: With excellent frequency stability, this oscillator ensures reliable performance under various environmental conditions.
  • Form Factor: It comes in a compact and industry-standard SMD package, making it easy to integrate into space-constrained designs.
  • Temperature Range: The device operates over an industrial temperature range, ensuring functionality in diverse operating environments.

Applications

The versatility of the DSA1001DL3-033.0000VAO makes it suitable for a broad spectrum of applications, including but not limited to:

  • High-speed data transfer systems
  • Wireless communication infrastructure
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Test and measurement equipment

Quality and Support

Microchip Technology is committed to providing high-quality products, and the DSA1001DL3-033.0000VAO is no exception. Customers can expect robust support and comprehensive documentation, ensuring a smooth integration process. With its exceptional performance and reliability, this oscillator is a testament to Microchip's dedication to excellence in the field of precision timing solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess