EN
  • EN
  • DE

DSA1001DL3-020.0000TVAO

Part No DSA1001DL3-020.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 20 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344701-DSA1001DL3-020.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-020.0000TVAO CAD Model

Description

Microchip Technology's DSA1001DL3-020.0000TVAO is a state-of-the-art, high-performance silicon-based MEMS oscillator that offers a perfect blend of low power consumption, excellent stability, and high precision. Designed for a wide range of applications, this oscillator is a reliable solution for engineers looking to enhance their system's performance with a compact, efficient, and cost-effective timing component.

Key Features

  • Frequency: The DSA1001DL3-020.0000TVAO boasts a fixed output frequency of 20.0000 MHz, which provides a stable and accurate clock signal for critical electronic components.
  • Supply Voltage: It operates at a supply voltage of 3.3V, making it compatible with a variety of digital systems while ensuring low power consumption.
  • Stability: This MEMS oscillator offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions, including temperature variations.
  • Form Factor: With its compact 3.2 x 2.5 mm package, the DSA1001DL3-020.0000TVAO is ideal for space-constrained applications where board real estate is at a premium.
  • Output Type: The device provides a CMOS-compatible output, ensuring easy integration into a broad spectrum of digital systems.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The DSA1001DL3-020.0000TVAO is versatile and can be used in a variety of applications, such as:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Computer peripherals

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001DL3-020.0000TVAO is no exception. This product is manufactured to meet high standards, ensuring long-term reliability for critical applications where consistent performance is paramount.

Conclusion

In summary, the DSA1001DL3-020.0000TVAO from Microchip Technology is an excellent choice for designers looking for a MEMS oscillator that combines precision, stability, and low power consumption in a compact package. Its robust design and versatile features make it suitable for a wide range of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess