EN
  • EN
  • DE

DSA1001DL2-087.0655VAO

Part No DSA1001DL2-087.0655VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP-40C-105C 25PPM / 87.0655 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 87.0655 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344769-DSA1001DL2-087.0655VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-087.0655VAO CAD Model

Description

Introducing the DSA1001DL2-087.0655VAO from Microchip Technology

Microchip Technology presents the cutting-edge DSA1001DL2-087.0655VAO, a high-performance product designed to cater to the demanding needs of modern electronic applications. This innovative component is a testament to Microchip's commitment to providing advanced technical solutions that enhance system reliability and efficiency.

Key Features

  • High Precision: The DSA1001DL2-087.0655VAO is engineered for accuracy, ensuring that your applications run smoothly and reliably.
  • Durability: Built with robust materials, this product is designed to withstand the rigors of continuous operation, making it suitable for industrial-grade applications.
  • Low Power Consumption: In line with Microchip Technology's dedication to energy efficiency, this device operates with minimal power requirements, reducing the overall energy footprint of your system.
  • Easy Integration: This component is designed for seamless integration into a variety of circuit designs, ensuring compatibility with a wide range of products and systems.

Applications

The DSA1001DL2-087.0655VAO is versatile and can be employed in numerous applications including:

  • Automotive systems where precision and reliability are paramount.
  • Industrial control units requiring consistent performance over long periods.
  • Consumer electronics that benefit from energy-efficient components.
  • Communication infrastructure where signal integrity is crucial.

Quality and Support

Microchip Technology is renowned for its high-quality products, and the DSA1001DL2-087.0655VAO is no exception. Customers can expect reliable operation backed by Microchip's comprehensive technical support. Whether you are troubleshooting an issue or seeking guidance for your design, Microchip's team of experts is ready to assist.

Investing in the DSA1001DL2-087.0655VAO means choosing a product that offers the perfect blend of performance, durability, and energy efficiency. Make the smart choice for your electronic applications with this exceptional offering from Microchip Technology.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess