EN
  • EN
  • DE

DSA1001DL2-050.0000VAO

Part No DSA1001DL2-050.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 50 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344879-DSA1001DL2-050.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-050.0000VAO CAD Model

Description

Product Overview: DSA1001DL2-050.0000VAO

The DSA1001DL2-050.0000VAO is a sophisticated frequency control component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-precision device is part of Microchip's extensive range of timing and frequency control products, designed to meet the stringent requirements of complex electronic systems.

Key Features

  • Frequency: The product boasts a stable frequency output of 50.0000 MHz, which is ideal for applications requiring a high degree of precision and reliability.
  • Type: It is categorized as a MEMS (Micro-Electro-Mechanical Systems) oscillator, which ensures reduced size, improved reliability, and better resistance to shock and vibration compared to traditional quartz crystal oscillators.
  • Supply Voltage: The DSA1001DL2-050.0000VAO operates at a supply voltage of 2.5V, making it suitable for low-power applications.
  • Stability: This product features excellent frequency stability, which is crucial for maintaining performance over a range of environmental conditions and throughout the product's lifespan.
  • Form Factor: The device comes in a compact 6-SMD, no lead package, which allows for efficient use of board space and is well-suited for densely packed electronic assemblies.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, the oscillator can reliably function in a wide range of environmental conditions.
  • Applications: It is ideal for use in telecommunications, networking, data storage, and other applications where timing accuracy is paramount.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that exceed industry standards for reliability. The DSA1001DL2-050.0000VAO is built with this commitment in mind, ensuring that it not only meets but surpasses the expectations of the most demanding applications. Users can trust this product to provide consistent performance and longevity.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSA1001DL2-050.0000VAO. Detailed datasheets, application notes, and design guides are available to assist designers in integrating this oscillator into their projects effectively. Additionally, Microchip's customer service and technical support teams are readily available to provide assistance and answer any questions that may arise.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess