EN
  • EN
  • DE

DSA1001DL2-027.0000VAO

Part No DSA1001DL2-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 27 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344554-DSA1001DL2-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-027.0000VAO CAD Model

Description

The DSA1001DL2-027.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. This precision oscillator is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of performance, reliability, and versatility. It is an ideal choice for designers looking to enhance their systems with a stable and accurate timing solution.

Key Features

  • Frequency: The device boasts a fixed frequency of 27.0000 MHz, providing a stable clock signal for high-speed digital circuits.
  • Supply Voltage: Operating with a supply voltage (Vdd) of 1.8V, the DSA1001DL2-027.0000VAO ensures low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Output Type: It offers a differential LVDS (Low Voltage Differential Signaling) output, which is known for its ability to transmit data at high speeds while minimizing electromagnetic interference (EMI).
  • Package: Encased in a compact 6-SMD, no lead package, this oscillator is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on PCBs (printed circuit boards).
  • Temperature Stability: The oscillator maintains excellent frequency stability across a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • RoHS Compliant: In line with environmental standards, the DSA1001DL2-027.0000VAO is RoHS compliant, indicating that it is free from hazardous substances.

Applications

The versatility of the DSA1001DL2-027.0000VAO makes it suitable for a broad array of applications, including but not limited to:

  • High-speed data communication equipment
  • Networking hardware such as routers and switches
  • Storage systems
  • Industrial electronics
  • Consumer electronics
  • Test and measurement instruments

Conclusion

Microchip Technology's DSA1001DL2-027.0000VAO is a testament to the company's commitment to quality and innovation. This MEMS oscillator is engineered to provide a reliable timing solution for an extensive range of electronic systems. Its advanced features and compliance with environmental standards make it an excellent choice for manufacturers and designers who are looking for a high-performance, energy-efficient, and eco-friendly component.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess